EN
  • EN
  • DE

ZRB500F03TA

Part No ZRB500F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±3%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 105μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1120195-ZRB500F03TA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Signalling, Industrial
Ultra Librarian 3D Model Ultra Librarian ZRB500F03TA CAD Model

Description

The ZRB500F03TA is a precision voltage reference component from Diodes Incorporated, designed to offer a stable and accurate reference voltage for various applications. This product is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Reference Voltage: The ZRB500F03TA provides a fixed output voltage of 5.0V, which is crucial for maintaining stable operations in electronic circuits.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference ensures minimal deviation in output voltage with changes in temperature, enhancing the overall stability of the system.
  • Wide Operating Current Range: This component is versatile with a wide operating current range, making it suitable for a variety of applications that require different power levels.
  • High Precision: The ZRB500F03TA is designed for high precision, which is essential for critical applications where accuracy is paramount.
  • Small Package: Available in a small SOT-23 package, it is ideal for space-constrained applications without compromising on performance.

Applications

The ZRB500F03TA is suitable for a broad range of applications, including but not limited to:

  • Data Converters
  • Portable Electronics
  • Power Supplies
  • Battery-Operated Devices
  • Precision Instrumentation

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZRB500F03TA is built to meet stringent quality standards, ensuring reliable performance in a variety of operating conditions. With its robust design and tested reliability, this voltage reference is an excellent choice for engineers and designers looking for a dependable voltage reference solution.

Ordering Information

To order the ZRB500F03TA or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure that you are getting genuine components by purchasing through official channels, thereby guaranteeing the performance and support expected from Diodes Incorporated products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4086 $59.2470
345+ $0.3353 $115.6785
535+ $0.3249 $173.8215
735+ $0.3144 $231.0840
955+ $0.3039 $290.2245
1,275+ $0.2725 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess