EN
  • EN
  • DE

ZRC400F03TA

Part No ZRC400F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 5mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±3%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 90μVrms
Current - Cathode 23μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 800397-ZRC400F03TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZRC400
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZRC400F03TA CAD Model

Description

Introducing the ZRC400F03TA Precision Voltage Reference from Diodes Incorporated

The ZRC400F03TA is a cutting-edge precision voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to provide a stable and accurate reference voltage, ensuring optimal performance in a variety of electronic applications.

Key Features of the ZRC400F03TA:

  • High Precision: The ZRC400F03TA boasts a precise output voltage of 4.096V, which is ideal for high-precision applications. This level of accuracy is essential for systems that require stable voltage references, such as data converters and power supplies.
  • Low Temperature Coefficient: With an impressive temperature coefficient as low as 5 ppm/°C, the ZRC400F03TA ensures minimal deviation in output voltage over a wide temperature range. This feature makes it suitable for applications that operate under varying environmental conditions.
  • Wide Operating Current Range: The device operates over a current range of 400μA to 5mA, providing flexibility in design and ensuring compatibility with a diverse set of applications.
  • Low Supply Voltage: It operates with a low supply voltage, which is beneficial for battery-powered and portable devices where power conservation is critical.
  • Excellent Long-Term Stability: The ZRC400F03TA offers exceptional long-term stability, thereby maintaining its performance over the lifespan of the product.
  • Small Package Size: Available in a compact SOT-23 package, the ZRC400F03TA saves valuable board space, making it an ideal choice for space-constrained applications.

Applications:

The ZRC400F03TA is versatile and can be used across a broad spectrum of electronic systems, including:

  • Precision data systems
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Diodes Incorporated's ZRC400F03TA is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision, stability, and compact form factor make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5987 $59.8700
240+ $0.4913 $117.9120
365+ $0.4759 $173.7035
505+ $0.4605 $232.5525
650+ $0.4453 $289.4450
870+ $0.3992 $347.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess