EN
  • EN
  • DE

LM4040CIM-2.5

Part No LM4040CIM-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description IC Ref Prec Volt Micropwr 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Output Voltage Accuracy 0.5 %
Reference Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1201153-LM4040CIM-2.5
Categories PMIC - Voltage Reference
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040CIM-2.5 CAD Model

Description

The LM4040CIM-2.5 is a precision shunt voltage reference manufactured by Texas Instruments (formerly National Semiconductor). This device provides a stable and accurate 2.5V reference voltage, used in various electronic circuits for precise voltage regulation and measurement.

Applications

  • Precision Voltage Regulation: Providing a stable reference voltage for regulators.
  • Analog-to-Digital Converters (ADCs): Serving as a reference for accurate ADC conversions.
  • Digital-to-Analog Converters (DACs): Providing a reference for DACs.
  • Instrumentation: Used in precision measurement equipment.
  • Power Supplies: Stabilizing the output voltage of power supplies.

Features

  • Precise 2.5V Output: Provides a highly accurate 2.5V reference voltage.
  • Low Temperature Coefficient: Maintains stable voltage output over a wide temperature range.
  • Low Dynamic Impedance: Provides stable voltage under varying load conditions.
  • Wide Operating Current Range: Operates with a broad range of cathode currents.
  • Small Package: Available in compact surface mount packages.

Benefits

  • Improved Accuracy: Enhances the accuracy of voltage regulation and measurement.
  • Enhanced Stability: Provides stable voltage output under varying conditions.
  • Simplified Design: Easy to use in a variety of applications.

Technical Specifications

The LM4040CIM-2.5 has a nominal output voltage of 2.5V with a typical initial accuracy of ±0.5% or better. The temperature coefficient is low, ensuring stability over temperature. The dynamic impedance is also low, providing stable performance under changing load conditions. The operating cathode current range is a critical parameter. Consult Texas Instruments' datasheet for detailed specifications, including accuracy, temperature coefficient, dynamic impedance, and operating current range. The CIM likely refers to the package type (e.g., SOIC).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess