EN
  • EN
  • DE

ZRT040GA1TA

Part No ZRT040GA1TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.01V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.01V
Output Current 75mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Current - Cathode 150μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1120201-ZRT040GA1TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZRT040GA1TA CAD Model

Description

Introducing the ZRT040GA1TA Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the ZRT040GA1TA, a precision voltage reference that exemplifies reliability and stability in a compact SOT-23 package. This component is meticulously engineered to cater to a wide array of applications, including but not limited to, data converters, battery management, and power supplies. The ZRT040GA1TA is an indispensable part of any electronic system where a precise reference voltage is crucial.

Key Features of the ZRT040GA1TA

  • Precision Output Voltage: The ZRT040GA1TA boasts a fixed output voltage of 4.096V, which is a standard reference voltage useful for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference ensures minimal deviation in output voltage over a wide temperature range, maintaining performance stability across various environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for applications with a tight power supply margin, and ensuring consistent performance even with a minimal input-to-output voltage differential.
  • Wide Operating Current Range: The ZRT040GA1TA can function over a broad range of operating currents, providing designers with flexibility in different circuit configurations and ensuring compatibility with a variety of loads.
  • Excellent Long-Term Stability: This voltage reference also exhibits outstanding long-term stability, which translates to reliable performance over the lifespan of the product.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it an ideal choice for space-constrained applications, without compromising on the quality and performance that Diodes Incorporated is known for.

Applications

The ZRT040GA1TA is versatile and can be integrated into a multitude of electronic systems. Its precise voltage regulation is particularly beneficial for:

  • High-resolution ADCs and DACs
  • Portable and battery-powered devices
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics

With the ZRT040GA1TA, Diodes Incorporated continues to deliver components that blend performance, precision, and practicality, making it an excellent choice for your precision voltage reference needs.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess