EN
  • EN
  • DE

MAX8981MEWZ+

Part No MAX8981MEWZ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX8981
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 707173-MAX8981MEWZ+
Ultra Librarian 3D Model Ultra Librarian MAX8981MEWZ+ CAD Model

Description

Maxim Integrated MAX8981MEWZ+ Power Management IC

The MAX8981MEWZ+ from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable electronics. This high-performance IC is engineered to provide a comprehensive power management solution, integrating multiple regulators to ensure stable operation and extend battery life in compact devices such as smartphones, tablets, and other handheld gadgets.

The MAX8981MEWZ+ features a range of output voltages and currents, making it a highly adaptable component for various applications. Its main functionalities include step-down conversion, linear regulation, and battery charging capabilities, all within a single chip. This level of integration simplifies the design process for engineers and reduces the overall footprint on the PCB, saving valuable space in space-constrained devices.

One of the key advantages of the MAX8981MEWZ+ is its high efficiency, which is crucial for battery-powered devices. The IC employs advanced switching regulators that minimize power loss during conversion, thereby maximizing battery life. Additionally, the PMIC is designed with a low quiescent current, further conserving power when the device is in standby mode.

The MAX8981MEWZ+ also boasts a range of protective features to ensure the longevity and reliability of the end product. These include over-voltage protection, thermal shutdown, and current limiting, which safeguard the device and its battery under various conditions. Furthermore, the IC is equipped with I²C-compatible interface, allowing for programmable control and monitoring of the power management functions, providing designers with flexibility and precision in optimizing system performance.

Encased in a compact package, the MAX8981MEWZ+ is designed for ease of integration into modern electronic designs. Maxim Integrated's commitment to quality and performance makes this PMIC an excellent choice for designers looking to create efficient, reliable, and feature-rich portable devices.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated, ensuring the MAX8981MEWZ+ is utilized to its full potential within their electronic projects.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess