EN
  • EN
  • DE

ZTL431BFFTA

Part No ZTL431BFFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT-23F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 1120228-ZTL431BFFTA
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZTL431BFFTA CAD Model

Description

Product Overview: ZTL431BFFTA from Diodes Incorporated

The ZTL431BFFTA is a precision, three-terminal, adjustable shunt regulator from Diodes Incorporated. With a design that ensures high stability and accuracy, this product is a reliable solution for a variety of applications that require voltage regulation. The ZTL431BFFTA offers a broad range of output voltages, which can be set to any value between V<sub>REF (approximately 2.5 volts) and 36 volts, with two external resistors.

Key Features

  • Adjustable Output Voltage: This regulator provides a V<sub>REF of 2.5 volts to 36 volts, which can be adjusted based on the application's requirements using external resistors.
  • Low Output Noise: It is designed for low noise operation, making it ideal for sensitive electronics where noise can impact performance.
  • High Precision: The ZTL431BFFTA offers tight tolerance with the reference voltage precision at ±0.5%.
  • Low Dynamic Output Impedance: Its low dynamic output impedance ensures stable load regulation, which is crucial for maintaining consistent performance.
  • Temperature Compensated: The device is temperature compensated, which allows it to maintain voltage stability across a wide range of operating temperatures.

Applications

The ZTL431BFFTA is versatile and can be used in various applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control systems
  • Adjustable voltage references

Package and Quality

The ZTL431BFFTA comes in a small SOT-23 package, which is suitable for automated assembly processes and is ideal for space-constrained applications. Diodes Incorporated is committed to high standards of quality, and this product is no exception, ensuring reliable performance and longevity.

Conclusion

For engineers and designers looking for a precise and adjustable shunt regulator, the ZTL431BFFTA from Diodes Incorporated offers an excellent balance of performance, flexibility, and reliability. Its wide voltage range, low noise, and high precision make it an attractive option for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess