Introducing the ZTL431BQE5TA Adjustable Precision Shunt Regulator from Diodes Incorporated
The ZTL431BQE5TA is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets, this regulator is designed to deliver precision voltage control and is suitable for a wide range of applications.
With an output voltage range that can be set to any value between VREF (approximately 2.5 V) and 36 V with two external resistors, this device provides flexibility for custom voltage regulation solutions. The ZTL431BQE5TA features a typical output impedance of 0.2 ohms, offering stable reverse current operation over the entire temperature range.
The high accuracy of the reference voltage (VREF) is maintained over the entire operating temperature range (-40°C to +125°C), ensuring reliable performance in diverse environments. This precision is further enhanced by a typical temperature drift of merely 50 ppm/°C, making the ZTL431BQE5TA an ideal choice for temperature-critical applications.
Moreover, the device is capable of sourcing up to 100 mA of output current, and the sink current capability ranges from 1 mA to 100 mA, providing ample flexibility for various load conditions. The low output noise characteristic of this shunt regulator makes it a perfect fit for precision electronics where noise levels are a concern.
Encased in a small SOT-23 package, the ZTL431BQE5TA is designed for space-constrained applications. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards, making it a responsible choice for eco-friendly electronics design.
Whether you're designing power supplies, battery chargers, or precision voltage and current regulation circuits, the ZTL431BQE5TA from Diodes Incorporated offers a reliable and versatile solution that combines performance with precision.
Key Features of the ZTL431BQE5TA:
- Adjustable output voltage from 2.5 V to 36 V
- Low dynamic output impedance: 0.2 ohms typical
- Temperature range: -40°C to +125°C
- Temperature stability: typically 50 ppm/°C
- Output current capability: 1 mA to 100 mA
- Low output noise
- SOT-23 packaging for compact designs
- Lead-free and RoHS compliant