EN
  • EN
  • DE

ZTX1049ASTZ

Part No ZTX1049ASTZ
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS NPN 25V 4A E-LINE  /  Bipolar (BJT) Transistor NPN 25 V 4 A 180MHz 1 W Through Hole E-Line (TO-92 compatible)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Box (TB)
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 25 V
Vce Saturation (Max) @ Ib, Ic 220mV @ 50mA, 4A
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1A, 2V
Power - Max 1 W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Base Product Number ZTX1049
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ZTX1049ASTZDI,ZTX1049ASTZ-ND,ZTX1049ASTB,ZTX1049ASCT
Standard Package 2,000
Win Source Part Number 1151444-ZTX1049ASTZ
Ultra Librarian 3D Model Ultra Librarian ZTX1049ASTZ CAD Model

Description

The ZTX1049ASTZ is a high-performance, low-saturation NPN bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed to deliver efficient current regulation and is suitable for a wide range of applications, from power management to signal processing.

Key Features

  • High Current Gain: The ZTX1049ASTZ offers a high current gain (hFE), which makes it ideal for amplification purposes in electronic circuits.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (V<sub>CE(sat)), reducing power loss and improving efficiency in switching applications.
  • High Maximum Collector Current: With the capability to handle a high collector current (I<sub>C), this transistor can be used in power-intensive applications.
  • Thermal Stability: The ZTX1049ASTZ is designed to maintain stable performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Robust Package: Encased in a TO-92 package, the device provides a compact solution with good thermal and electrical performance.

Applications

The versatile nature of the ZTX1049ASTZ allows it to be used in a variety of electronic circuits and systems, including:

  • Power regulation modules
  • Switching power supplies
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Driver stages in hi-fi equipment

Technical Specifications

Parameter Value Collector-Base Voltage (V<sub>CB) 45V Collector-Emitter Voltage (V<sub>CE) 30V Emitter-Base Voltage (V<sub>EB) 5V Collector Current (I<sub>C) 2A Power Dissipation (P<sub>D) 1.2W Operating Junction Temperature (T<sub>j) -55°C to +150°C

With its robust performance and reliability, the ZTX1049ASTZ from Diodes Incorporated stands out as an excellent choice for designers looking to enhance the efficiency and functionality of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess