EN
  • EN
  • DE

ZTX550STOB

Part No ZTX550STOB
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 1A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 15mA, 150mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1 W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Base Product Number ZTX550
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 743372-ZTX550STOB
Ultra Librarian 3D Model Ultra Librarian ZTX550STOB CAD Model

Description

Introducing the ZTX550STOB – A High-Performance PNP Transistor

The ZTX550STOB is a cutting-edge PNP transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This transistor is engineered to provide high-speed switching performance and is well-suited for a variety of applications, including power management, signal processing, and amplification tasks in commercial, industrial, and consumer electronic devices.

Key Features of the ZTX550STOB

  • High Current Gain: The ZTX550STOB boasts a high current gain (hFE) which ensures efficient amplification of signals, making it ideal for driving loads or for use in audio amplifiers.
  • Low Saturation Voltage: This transistor is designed with a low saturation voltage, reducing power loss and improving efficiency in switching applications.
  • High Power Dissipation: With its ability to dissipate high levels of power, the ZTX550STOB can handle higher currents and voltages, which is crucial for robust and reliable performance in demanding environments.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for use in harsh conditions without compromising its performance.
  • Complementary NPN Type Available: Diodes Incorporated offers a complementary NPN type transistor, allowing for the creation of push-pull amplifier configurations and other complementary pair applications.

Applications

The versatility of the ZTX550STOB makes it a valuable component for a wide range of electronic circuits. Some common applications include:

  • Linear amplification and switching
  • Power regulation circuits
  • Audio amplifiers
  • Signal processing units
  • Driver stages in hi-fi amplifiers
  • Control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The ZTX550STOB is no exception, with its construction adhering to stringent industry standards, ensuring reliability and performance consistency. It is available in a TO-92 package, which is widely recognized and easy to work with, making it a convenient choice for both prototyping and mass production.

Whether you are designing an audio interface, constructing a power supply, or developing sophisticated control systems, the ZTX550STOB offers the performance and reliability you need in a compact and efficient package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess