EN
  • EN
  • DE

DMN1002UCA6-7

Part No DMN1002UCA6-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETN-CHAN 12V X4-DSN3118-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.1W Surface Mount X4-DSN3118-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-SMD, No Lead
Case / Package X4-DSN3118-6
Family Name DMN1002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN1002UCA6-7DITR, DMN1002UCA6-7DICT, DMN1002UCA6-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868920-DMN1002UCA6-7
Ultra Librarian 3D Model Ultra Librarian DMN1002UCA6-7 CAD Model

Description

DMN1002UCA6-7 MOSFET from Diodes Incorporated

The DMN1002UCA6-7 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power control and switching applications within a compact footprint, making it an ideal choice for space-constrained environments.

Constructed with advanced trench technology, the DMN1002UCA6-7 offers excellent on-resistance (R<sub>DS(on)) and low threshold voltage, which enhances its overall efficiency and performance. This technology also contributes to the device's low power consumption and heat generation, making it suitable for power-sensitive applications.

The DMN1002UCA6-7 is housed in a small 6-pin SOT-26 package, which not only saves valuable board space but also provides robustness in terms of mechanical stability and thermal performance. The compact package design is complemented by its lead-free and RoHS-compliant construction, ensuring environmental sustainability and meeting the requirements of green electronics standards.

With its dual N-Channel configuration, the DMN1002UCA6-7 allows for flexibility in circuit design, enabling designers to use it in both single and dual-switch applications. This versatility makes it suitable for a wide range of uses, including load switch, power management, and high-speed switching circuits in consumer electronics, computing devices, and portable applications.

The device's specifications are impressive, featuring a continuous drain current (I<sub>D) of 1.1A, and a maximum drain-source voltage (V<sub>DSS) of 20V. These characteristics ensure that the DMN1002UCA6-7 can handle moderate power levels while maintaining reliable operation. Additionally, the device boasts fast switching speeds, which are crucial for applications requiring high-frequency operation.

In summary, the DMN1002UCA6-7 from Diodes Incorporated is a powerful, efficient, and versatile component that provides designers with a reliable solution for a variety of electronic applications. Its advanced technology, compact size, and compliance with environmental standards make it a smart choice for modern electronic designs.

For more detailed information, including full electrical characteristics and application notes, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0219 $58.0350
6,415+ $0.0180 $115.4700
9,935+ $0.0175 $173.8625
13,700+ $0.0169 $231.5300
17,735+ $0.0163 $289.0805
23,810+ $0.0146 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess