EN
  • EN
  • DE

ZTX653

Part No ZTX653
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 100V 2A 1000mW 3-Pin E-Line / TRANS NPN 100V 2A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Maximum Power Dissipation 1W
Frequency - Transition 175MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 044149-ZTX653
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZTX653
Introduction Date October 29, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZTX653 CAD Model

Description

Introducing Product ZTX653 from Diodes Incorporated

Diodes Incorporated presents the ZTX653, a high-performance NPN bipolar transistor designed to deliver superior power handling and efficiency for a wide range of applications. This robust semiconductor device is engineered to meet the demanding requirements of today's electronic circuits, providing a reliable solution for designers and engineers alike.

Key Features and Benefits

  • High Current Gain (hFE): The ZTX653 boasts a high current gain, ensuring efficient current amplification in electronic circuits. This makes it particularly suitable for high-power switching and amplification applications.
  • Low Saturation Voltage: With its low VCE(sat), the ZTX653 minimizes power loss and improves efficiency, which is critical for battery-powered devices and power-sensitive circuits.
  • High Power Dissipation: Featuring a total power dissipation of up to 1W, the ZTX653 can handle higher power levels, making it ideal for more demanding electrical environments.
  • Wide Operating Temperature Range: This transistor is designed to operate effectively over a broad temperature range, ensuring stability and reliability in various operating conditions.

Applications

The ZTX653 transistor is versatile and can be used in numerous applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Motor control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZTX653 is manufactured under strict quality control standards, ensuring that it meets the industry's highest reliability benchmarks. This commitment to quality makes the ZTX653 a trusted component in any electronic system.

Technical Specifications

The ZTX653 comes in a TO-92 package, offering convenient integration into a variety of circuit designs. Its collector-emitter voltage (VCEO) is rated at 100V, and the collector current (IC) can reach up to 2A, providing ample headroom for a multitude of electronic applications.

With its combination of performance, efficiency, and reliability, the ZTX653 from Diodes Incorporated stands out as a superior choice for designers seeking a high-quality NPN transistor for their electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,888 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess