EN
  • EN
  • DE

ZTX751STZ

Part No ZTX751STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 2A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 10μA (ICBO)
Maximum Power Dissipation 1W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120262-ZTX751STZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX751STZ CAD Model

Description

Introducing the ZTX751STZ from Diodes Incorporated

The ZTX751STZ is a high-performance PNP transistor brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to cater to a vast range of applications, offering reliability and efficiency for both commercial and industrial electronic devices.

Key Features:

  • High Current Gain: The ZTX751STZ boasts a high current gain (hFE), which ensures a robust amplification capability for your electronic circuits, making it ideal for audio amplifiers, signal processing, and power management applications.
  • Low Saturation Voltage: This transistor is engineered to have a low collector-emitter saturation voltage (VCE(sat)), which results in reduced power loss and improved energy efficiency, especially critical in battery-operated devices.
  • High Power Dissipation: With a power dissipation of 1W, the ZTX751STZ can handle higher power levels, making it suitable for more demanding electronic applications.
  • Extended Temperature Range: It operates within an extended temperature range, ensuring consistent performance in varying environmental conditions.

Applications:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Switching Applications

The ZTX751STZ is presented in a compact E-Line (TO-92 compatible) package, which not only saves space on the printed circuit board but also ensures ease of installation in a wide variety of applications. Its robust design is tailored to provide reliable operation over a long lifespan, even under challenging conditions.

Diodes Incorporated's commitment to quality ensures that the ZTX751STZ meets stringent standards, offering both performance and durability. Whether you're designing a new audio system, upgrading a power management module, or working on high-fidelity amplifiers, the ZTX751STZ is an excellent choice that combines functionality with cost-effectiveness.

Choose the ZTX751STZ for your next project and experience the difference in quality and performance that Diodes Incorporated provides. This PNP transistor is not just a component; it's a building block for innovation and efficiency in your electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4408 $50.6920
280+ $0.3617 $101.2760
430+ $0.3504 $150.6720
590+ $0.3391 $200.0690
765+ $0.3278 $250.7670
1,025+ $0.2939 $301.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess