EN
  • EN
  • DE

ZTX758STZ

Part No ZTX758STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 400V 0.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 400 V 500 mA 50MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904354-ZTX758STZ
Ultra Librarian 3D Model Ultra Librarian ZTX758STZ CAD Model

Description

Introducing the ZTX758STZ: A High-Performance PNP Transistor from Diodes Incorporated

The ZTX758STZ is a cutting-edge PNP transistor developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is specifically designed to cater to applications requiring high power and efficiency, making it an ideal choice for a diverse range of electronic circuits. As a part of Diodes Incorporated's extensive transistor portfolio, the ZTX758STZ stands out with its superior performance and reliability.

Key Features of the ZTX758STZ

  • High Current Capability: The ZTX758STZ is capable of handling high continuous collector currents up to -2A, which makes it suitable for power amplification and switching applications that demand robust current handling.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures efficient operation, minimizing power loss and heat generation in your circuit designs.
  • High Power Dissipation: With a power dissipation of up to 1W, the ZTX758STZ can withstand the thermal challenges of high-power applications, ensuring stable performance over a wide range of conditions.
  • High Gain Bandwidth Product: This transistor features a high gain bandwidth product (f<sub>T), which is indicative of its ability to operate effectively at high frequencies, making it an excellent choice for audio amplifiers, signal processing, and other high-frequency applications.

Applications

The versatile nature of the ZTX758STZ allows it to be employed in a variety of electronic applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability, and the ZTX758STZ is no exception. Engineered with attention to detail and rigorously tested, this transistor is built to provide consistent performance and longevity in your electronic designs.

Easy Integration

The ZTX758STZ comes in a compact surface-mount package, ensuring easy integration into your existing PCB layouts. Its industry-standard footprint allows for hassle-free replacement and design flexibility, simplifying the manufacturing process and reducing the time to market for your products.

Whether you are designing high-fidelity audio equipment or robust power management systems, the ZTX758STZ from Diodes Incorporated offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess