EN
  • EN
  • DE

ACPM-7381

Part No ACPM-7381
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 722015-ACPM-7381
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-7381 CAD Model

Description

The ACPM-7381 is a highly integrated front-end module (FEM) designed for Wi-Fi applications, manufactured by Avago Technologies (now Broadcom). This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a compact and efficient solution for wireless connectivity.

Applications

  • Wi-Fi routers
  • Wireless access points
  • Mobile devices (smartphones, tablets)
  • Internet of Things (IoT) devices
  • Wireless network adapters

Features

  • Integrated PA, LNA, and T/R switch
  • 2.4 GHz band operation
  • High output power
  • Low noise figure
  • Compact surface-mount package

Benefits

  • Reduced board space
  • Simplified system design
  • Improved Wi-Fi performance
  • Increased transmit power
  • Enhanced receiver sensitivity

Additional Details

The ACPM-7381 FEM is designed to operate in the 2.4 GHz band, commonly used for Wi-Fi connectivity. The integrated power amplifier boosts the transmit signal, increasing the range and reliability of the wireless link. The low noise amplifier enhances the receiver sensitivity, allowing the device to detect weaker signals. The transmit/receive switch enables the device to share a single antenna for both transmitting and receiving data. Specific RF characteristics, such as output power, gain, and noise figure, can be found in the product datasheet. Proper impedance matching is critical for optimal performance, and the manufacturer typically provides recommendations for external matching components. The module's small surface-mount package simplifies board assembly and reduces overall system size.

The ACPM-7381 FEM offers a convenient and efficient way to implement Wi-Fi connectivity in a wide range of applications. Its integration of key RF components simplifies design and improves overall system performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess