EN
  • EN
  • DE

ZVN4206A

Part No ZVN4206A
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.6A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 1 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Dimension E-Line-3
Win Source Part Number 084029-ZVN4206A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian ZVN4206A CAD Model

Description

Introducing the ZVN4206A - N-Channel Enhancement Mode Vertical DMOS FET

The ZVN4206A is a high-performance N-Channel Enhancement Mode Vertical DMOS FET brought to you by Diodes Incorporated, a trusted name in the semiconductor industry. This robust transistor is designed for applications requiring low on-resistance, high breakdown voltage, and fast switching. It is an ideal component for a broad range of electronic circuits, including power management, solenoid and relay drivers, and DC-DC converters.

Key Features of the ZVN4206A:

  • High Breakdown Voltage: With a drain-source voltage (Vds) of 60V, the ZVN4206A can handle high voltage applications with ease, making it suitable for a variety of power control systems.
  • Low On-Resistance: The low on-state resistance (Rds(on)) of this MOSFET ensures efficient operation with minimal power loss, which is critical for maintaining energy efficiency in power-sensitive designs.
  • Fast Switching Speed: The device's fast switching capability allows for efficient operation in high-frequency circuits, contributing to improved overall performance of the system.
  • High Input Impedance: The high input impedance means that the ZVN4206A can be driven by very low current signals, reducing the load on the driving circuitry.
  • TO-92 Package: Housed in a TO-92 package, the ZVN4206A offers a compact solution for designs where space is at a premium. Its through-hole mounting design also makes it easy to integrate into a wide range of electronic assemblies.

Applications:

The versatility of the ZVN4206A allows it to be used in various applications, including:

  • Power supply switches
  • Motor control circuits
  • Power amplifiers
  • Load/relay drivers
  • Line drivers
  • Battery operated systems

With its combination of high performance, reliability, and versatility, the ZVN4206A from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power control systems. Whether you're working on a simple relay driver or a sophisticated power management system, the ZVN4206A provides the efficiency and durability needed for your electronic projects.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8817 $61.7190
145+ $0.8249 $119.6105
220+ $0.7965 $175.2300
315+ $0.7396 $232.9740
410+ $0.7112 $291.5920
510+ $0.6828 $348.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,329 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess