EN
  • EN
  • DE

ZVN4424ASTZ

Part No ZVN4424ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 0.26A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 260mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 1mA
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±40V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 5.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Dimension E-Line-3
Win Source Part Number 214716-ZVN4424ASTZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZVN4424ASTZ CAD Model

Description

Overview of ZVN4424ASTZ

The ZVN4424ASTZ is a high-performance, N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching with its robust features. This component is an excellent choice for a wide range of applications, including power supply, motor control, computing, and consumer electronics, due to its compact size and high reliability.

Key Features

  • Voltage Rating: The ZVN4424ASTZ is characterized by a drain-source voltage (V<sub>DS) of 240V, making it suitable for high voltage applications.
  • Current Handling: It can handle continuous drain currents (I<sub>D) up to 0.29A, which is adequate for various light to medium power requirements.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 12 Ohms, this MOSFET ensures minimal power loss and higher efficiency in circuits.
  • Fast Switching Speed: The device offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Package: Available in a TO-92 package, the ZVN4424ASTZ is designed for through-hole mounting, which is ideal for prototyping and applications where space is not a critical constraint.

Applications

The versatility of the ZVN4424ASTZ allows it to be used in a variety of applications, including:

  • Solenoid and relay drivers
  • DC-DC converters
  • Power management circuits
  • Motor control systems
  • LED lighting solutions
  • Switch mode power supplies (SMPS)

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZVN4424ASTZ is no exception. This MOSFET is produced with high manufacturing standards, ensuring reliable performance and durability in various operating conditions. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its combination of high voltage capability, efficient power handling, and fast switching speeds, the ZVN4424ASTZ from Diodes Incorporated stands out as a robust and versatile component suitable for a broad array of electronic applications. Its through-hole TO-92 package allows for easy integration into different circuit designs, making it a practical choice for designers and engineers looking for a reliable MOSFET solution.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7546 $60.3680
190+ $0.6192 $117.6480
290+ $0.5998 $173.9420
400+ $0.5805 $232.2000
515+ $0.5611 $288.9665
690+ $0.5031 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess