Diodes Incorporated ZX5T949GTC Overview
The ZX5T949GTC from Diodes Incorporated is a high-performance, low-threshold P-channel MOSFET designed to deliver efficient power management solutions across a diverse range of applications. This product is engineered to meet the demanding requirements of modern electronic devices that call for low voltage operation and high efficiency.
Key Features
- Low On-Resistance: The ZX5T949GTC boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- Low Threshold Voltage: With its low threshold voltage, this MOSFET is suitable for low voltage switching applications, enabling it to operate effectively in circuits with lower gate drive voltages.
- High Power Dissipation: The device is capable of dissipating high amounts of power, ensuring reliable performance even under strenuous conditions.
- Small Package Size: The ZX5T949GTC comes in a compact SOT-223 package, making it ideal for space-constrained applications without compromising on power handling capabilities.
Applications
The versatility of the ZX5T949GTC allows it to be used in a wide array of applications including, but not limited to:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Systems
Reliability and Quality
Diodes Incorporated is committed to delivering products of the highest quality. The ZX5T949GTC is produced with stringent quality control measures and is designed to meet or exceed industry standards for reliability and performance. Customers can trust this MOSFET to provide a reliable solution for their power management needs.
Part Specifications
Parameter
Value
R<sub>DS(on)
Typically under 45mΩ
V<sub>GS(th)
Approx. -1.5V
Package
SOT-223
Power Dissipation
2.5W (Max)
For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical documentation available from Diodes Incorporated.