The ZXLD1575JB16TC is a high-performance LED driver IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This IC is part of the ZXLD series, known for their efficiency and reliability in LED driving applications.
The ZXLD1575JB16TC is specifically engineered to deliver a constant current to high-brightness LEDs, ensuring consistent light output and extending the life of the LED. The device is capable of driving a string of up to 16 LEDs with an output current adjustable up to 55mA. It operates over a wide input voltage range from 7V to 30V, making it versatile for various applications including automotive, industrial, and general lighting.
A standout feature of the ZXLD1575JB16TC is its integrated switch-mode controller, which provides high efficiency and reduces the need for external components. This not only simplifies the design and reduces the overall solution size but also helps in reducing system costs. The IC also includes features such as thermal shutdown protection, which prevents damage from overheating, and overvoltage protection, ensuring the longevity of the device and the LEDs it drives.
The ZXLD1575JB16TC is available in a compact TSOT25 package, which is ideal for space-constrained applications. Its small form factor, combined with its low power consumption, makes it an excellent choice for portable and battery-powered devices where efficiency is crucial.
Diodes Incorporated's commitment to quality is evident in the ZXLD1575JB16TC, with its robust design ensuring stable performance across a wide range of environmental conditions. This LED driver IC is a testament to Diodes Incorporated's dedication to providing innovative, high-performance semiconductor solutions that meet the evolving needs of the electronics industry.