EN
  • EN
  • DE

ZXMC3A17DN8TA

Part No ZXMC3A17DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.1A, 3.4A
Maximum Rds On at Id,Vgs 50 mOhm @ 7.8A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 12.2nC @ 10V
Max Input Capacitance 600pF @ 25V
Maximum Power Dissipation 1.25W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 127036-ZXMC3A17DN8TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMC3A17DN8TA CAD Model

Description

The ZXMC3A17DN8TA is a high-performance, dual N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching. It is housed in a compact SO-8 package, making it an ideal choice for space-constrained applications. This MOSFET is optimized for low on-resistance and high switching speeds, which makes it suitable for a wide range of applications, including power supply circuits, motor drives, and other power management tasks.

With a continuous drain current of up to 4.7A and low threshold voltage, this MOSFET can handle high current loads while maintaining a low voltage drop across the device, ensuring efficient operation. The device also features a maximum RDS(on) of 45mΩ at VGS = 10V, which contributes to its high efficiency by minimizing conduction losses.

The ZXMC3A17DN8TA also boasts fast switching characteristics, with a typical turn-on delay time of 10ns and turn-off delay time of 20ns. This enables the MOSFET to switch on and off rapidly, which is essential for reducing switching losses in high-speed applications. Additionally, the device's low gate charge (Qg) further enhances its switching performance, making it suitable for high-frequency power conversion systems.

Diodes Incorporated has designed the ZXMC3A17DN8TA with robustness in mind. It can withstand a maximum drain-source voltage (VDS) of 30V, providing a good safety margin for most low to medium voltage applications. The device also features integrated thermal shutdown and overcurrent protection, which helps to prevent damage from overheating or excessive current conditions, thereby ensuring long-term reliability.

In summary, the ZXMC3A17DN8TA is a versatile and efficient solution for a variety of power management applications. Its low on-resistance, high-speed switching, and integrated protection features make it a reliable and energy-efficient choice for designers looking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6705 $60.3450
210+ $0.5502 $115.5420
330+ $0.5331 $175.9230
450+ $0.5158 $232.1100
580+ $0.4987 $289.2460
780+ $0.4470 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess