EN
  • EN
  • DE

ZXMC3AMCTA

Part No ZXMC3AMCTA
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description 30V COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 2.9A/2.1A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 2.9A, 2.1A
Rds On (Maximum) at Id, Vgs 120mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 3.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 190pF at 25V
Maximum Power 1.7W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283414-ZXMC3AMCTA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMC3AMCTA CAD Model

Description

The ZXMC3AMCTA is a high-performance, dual MOSFET device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of their extensive range of MOSFETs, which are known for their reliability, efficiency, and advanced technology.

Key Features

  • Device Type: Dual MOSFET
  • Configuration: Common Drain
  • Channel Type: N-Channel
  • Voltage - Drain-Source (Vdss): 30V
  • Current - Continuous Drain (Id) @ 25°C: Up to 4.1A
  • Rds On (Max) @ Id, Vgs: 70 mOhm @ 2.6A, 10V
  • Operating Temperature: -55°C to +150°C

Product Advantages

The ZXMC3AMCTA is designed to provide efficient power management and signal processing in a compact package. It features low on-resistance and high current handling capabilities, making it suitable for a wide range of applications. Its common drain configuration allows for simplified PCB layout and is ideal for applications requiring a connected load to the same power source.

Applications

This MOSFET is versatile and can be used in various applications such as:

  • Power management systems
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management circuits
  • Switching regulators

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXMC3AMCTA is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the specifications under varying conditions.

Environmental Compliance

The ZXMC3AMCTA is environmentally friendly and complies with RoHS directives, making it suitable for use in green applications and products that are marketed globally.

Ordering Information

The product is available in a surface-mount package and is provided in tape and reel form to facilitate automated assembly processes. For detailed ordering and shipping information, customers should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
Lowest to $5.0520
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5378 $59.1580
265+ $0.4414 $116.9710
410+ $0.4275 $175.2750
560+ $0.4137 $231.6720
725+ $0.4000 $290.0000
970+ $0.3585 $347.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,445 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess