EN
  • EN
  • DE

LTC2907IDDB#TRMPBF

Part No LTC2907IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2907IDDB#TRMPBFCT,LTC2907IDDB#TRMPBFTR,-2735-LTC2907IDDB#TRMPBFCT,LTC2907IDDB#TRMPBFDKR,LTC2907IDDB#TRMPBF-ND
Standard Package 500
Win Source Part Number 1072225-LTC2907IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2907IDDB#TRMPBF CAD Model

Description

Product Overview: LTC2907IDDB#TRMPBF by Analog Devices Inc.

The LTC2907IDDB#TRMPBF is a precision dual supply monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient device is engineered to monitor dual supplies without the need for an external resistor divider, streamlining the design process and ensuring reliable operation.

Key Features

  • Precision Monitoring: The LTC2907IDDB#TRMPBF offers precise monitoring of two supply voltages, ensuring that your system operates within its specified voltage range for optimal performance and stability.
  • Adjustable Thresholds: It comes with the flexibility to set adjustable thresholds for the supply voltages, allowing for customization according to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this supply monitor consumes minimal power, making it suitable for battery-operated devices and energy-sensitive applications.
  • Compact Package: The device is housed in a 10-lead DFN package, offering a compact solution that saves valuable board space in space-constrained applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it versatile for use in various environments and applications.

Applications

The LTC2907IDDB#TRMPBF is ideal for a wide range of applications where precise voltage monitoring is critical, such as:

  • Portable and battery-powered equipment
  • Computers and servers
  • Industrial and automotive systems
  • Telecommunications infrastructure
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2907IDDB#TRMPBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and advanced features, the LTC2907IDDB#TRMPBF is a top choice for designers looking for a reliable dual supply monitor solution.

In summary, the LTC2907IDDB#TRMPBF from Analog Devices Inc. is a sophisticated and reliable component that offers precise voltage monitoring capabilities in a compact and power-efficient package, making it an excellent choice for a myriad of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess