EN
  • EN
  • DE

CD4007BE

Part No CD4007BE
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993872-CD4007BE
Categories OEM Parts(C-E)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4007BE CAD Model

Description

The CD4007BE is a CMOS Dual Complementary Pair Plus Inverter integrated circuit. Originally manufactured by Fujitsu Electronics America, Inc., and now widely available from other manufacturers as well, this versatile chip contains three n-channel and three p-channel enhancement-mode MOS transistors. These transistors can be configured to implement various analog and digital functions.

Applications:

  • Analog Switch: Used for switching analog signals.
  • Inverter: One section can be used as a simple CMOS inverter.
  • Transmission Gate: Can be configured as a bidirectional transmission gate.
  • Multiplexer/Demultiplexer: Suitable for implementing multiplexing and demultiplexing functions.
  • Linear Amplifier: Can be used in simple amplifier circuits.

Features:

  • CMOS Technology: Low power consumption and high noise immunity.
  • Dual Complementary Pair Plus Inverter: Provides flexibility in circuit design.
  • Wide Operating Voltage Range: Operates from 3V to 15V (typically).
  • High Input Impedance: Reduces loading on driving circuits.
  • Low Output Impedance: Provides good drive capability.

Benefits:

  • Versatile Building Block: Can be used in a wide variety of applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Circuit Design: Reduces component count and board space.
  • Improved System Reliability: High noise immunity ensures stable operation.
  • Cost-Effective Solution: A single chip can perform multiple functions.

Additional Details:

The CD4007BE is typically packaged in a 14-pin DIP (Dual In-line Package). It is important to observe proper handling precautions for CMOS devices to avoid electrostatic discharge damage. The datasheet specifies the maximum ratings for voltage, current, and temperature. When using the CD4007BE, it's crucial to consult the datasheet for specific application circuits and performance characteristics. Different manufacturers may have slightly different specifications, so it's always best to refer to the manufacturer's datasheet for the exact part you are using. The CD4007BE is a foundational component often used in educational settings to demonstrate the principles of CMOS logic and analog circuit design. It remains a useful component for simple, low-power applications.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess