EN
  • EN
  • DE

ZXMD63C03X

Part No ZXMD63C03X
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 30V 2.3A/2A Automotive 8-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Continuous Drain Current (ID) 2.3 A
Drain to Source Resistance 135 mΩ
Drain to Source Voltage (Vdss) 30 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.25 W
Number of Pins 8
Packaging Cut Tape
Power Dissipation 1.25 W
REACH SVHC No SVHC
Resistance 135 mΩ
RoHS Compliant
Threshold Voltage 1 V
Win Source Part Number 1028769-ZXMD63C03X
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXMD63C03X CAD Model

Description

The ZXMD63C03X, a robust and efficient dual P-channel enhancement mode MOSFET from Diodes Incorporated, is designed to deliver high performance in a compact package. With its small form factor and low on-resistance, this MOSFET is ideal for a wide range of applications, including power management tasks, load switching, and battery management systems.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency and reduces power losses during operation.
  • Dual P-Channel: Incorporating two P-channel MOSFETs, the ZXMD63C03X allows for space-saving designs by combining two discrete components into one package.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • Advanced Packaging: Housed in an 8-pin SO-8 package, the device provides a compact footprint that is beneficial for space-constrained applications.
  • Gate Protection: The ZXMD63C03X includes integrated gate protection diodes that safeguard the device from electrostatic discharge (ESD) and voltage spikes.

Applications:

The versatility of the ZXMD63C03X MOSFET makes it a prime choice for a variety of electronic applications. It is particularly well-suited for:

  • Power Management Circuits
  • Load Switching
  • Battery-Powered Devices
  • DC/DC Converters
  • Motor Control Systems

Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Continuous Drain Current (I<sub>D) -8A Power Dissipation (P<sub>D) 2.4W Operating Temperature Range -55°C to +150°C

With its high efficiency, thermal performance, and dual-channel configuration, the ZXMD63C03X is a powerful solution for designers looking to optimize their power management systems while maintaining a small footprint.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess