EN
  • EN
  • DE

ZXMD63N02XTC

Part No ZXMD63N02XTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 2.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A
Maximum Rds On at Id,Vgs 130 mOhm @ 1.7A, 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 700pF @ 15V
Maximum Power Dissipation 1.04W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1120374-ZXMD63N02XTC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian ZXMD63N02XTC CAD Model

Description

Introducing the ZXMD63N02XTC from Diodes Incorporated

The ZXMD63N02XTC is a cutting-edge, high-efficiency, dual N-channel enhancement mode MOSFET from the renowned semiconductor manufacturer, Diodes Incorporated. This powerful component is designed to deliver exceptional performance with its low on-resistance and high switching speeds, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The device features very low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing power loss during operation.
  • Dual N-Channel MOSFET: With two N-channel MOSFETs in a single package, it enables compact and simplified circuit designs, reducing both space requirements and component count.
  • High-Speed Switching: The ZXMD63N02XTC is capable of high-speed switching, which is crucial for applications that demand quick response times and efficient power regulation.
  • PowerTrench® Technology: It incorporates Diodes Incorporated's proprietary PowerTrench® technology, which optimizes the device for low gate charge and low capacitance, further enhancing its performance.

Applications

The versatility of the ZXMD63N02XTC makes it suitable for a broad spectrum of applications, including:

  • Power management for CPUs, GPUs, and memory modules in computing devices.
  • DC/DC converters for telecommunications and industrial systems.
  • Load switches in battery management systems.
  • Motor control circuits in automotive and consumer electronics.

Product Specifications

The device comes in a compact 8-pin SOIC package, which is not only space-saving but also compatible with standard PCB manufacturing processes. It operates over a wide temperature range, ensuring reliability even in extreme conditions. The ZXMD63N02XTC is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust design and advanced features, the ZXMD63N02XTC from Diodes Incorporated stands out as a high-performance solution for designers looking to enhance the efficiency and compactness of their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess