EN
  • EN
  • DE

ZXMD63P03XTC

Part No ZXMD63P03XTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Maximum Rds On at Id,Vgs 185 mOhm @ 1.2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 7nC @ 10V
Max Input Capacitance 270pF @ 25V
Maximum Power Dissipation 1.04W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1120378-ZXMD63P03XTC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian ZXMD63P03XTC CAD Model

Description

Product Overview: ZXMD63P03XTC from Diodes Incorporated

The ZXMD63P03XTC is a high-performance, P-channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated. This product is tailored for a range of applications, including power management tasks in consumer electronics, computing devices, and industrial systems. With its compact form factor and robust performance characteristics, the ZXMD63P03XTC offers an efficient solution for designers looking to optimize their power circuitry.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes power loss and enhances overall efficiency, making it ideal for power-intensive applications.
  • High Power Dissipation: With a substantial power dissipation capability, the ZXMD63P03XTC can handle higher currents and power levels, ensuring reliable operation under strenuous conditions.
  • Advanced Packaging: Encased in a compact DFN2020-6 (Type C) package, the MOSFET saves valuable board space while providing excellent thermal performance.
  • Voltage Rating: The device is rated for a drain-source voltage (V<sub>DSS) of -30V, which is suitable for a wide range of applications in various voltage environments.
  • Gate Threshold Voltage: It features a low gate threshold voltage, simplifying the drive circuitry required to control the MOSFET.

Applications

The ZXMD63P03XTC is versatile and can be used in various applications such as:

  • Load switches
  • Battery management systems
  • DC-DC converters
  • Power distribution circuits
  • Motor control circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The ZXMD63P03XTC is no exception and is built to meet high industry standards. It undergoes rigorous testing to ensure it performs consistently across different environments and usage scenarios.

Environmental Compliance

The ZXMD63P03XTC is designed with environmental considerations in mind. It is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components. This compliance not only ensures the safety of the users but also helps in reducing the environmental impact of electronic waste.

Overall, the ZXMD63P03XTC from Diodes Incorporated is a solid choice for anyone in need of a reliable and efficient P-channel MOSFET. Its combination of low on-resistance, high power dissipation, and compact packaging makes it an attractive option for a variety of power management applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1863 $59.3150
120+ $0.9734 $116.8080
185+ $0.9431 $174.4735
255+ $0.9126 $232.7130
330+ $0.8822 $291.1260
440+ $0.7909 $347.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess