EN
  • EN
  • DE

ZXMHC10A07N8TC

Part No ZXMHC10A07N8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 100V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N and 2 P-Channel (H-Bridge)
FET Feature Standard
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 800mA, 680mA
Maximum Rds On at Id,Vgs 700 mOhm @ 1.5A, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 2.9nC @ 10V
Max Input Capacitance 138pF @ 60V
Maximum Power Dissipation 870mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 044167-ZXMHC10A07N8TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMHC10A07N8TC CAD Model

Description

Introducing the ZXMHC10A07N8TC from Diodes Incorporated

The ZXMHC10A07N8TC is a state-of-the-art, high-performance, dual complementary MOSFET designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to deliver efficient power management and signal conditioning in a compact package, making it an ideal choice for a wide range of electronic applications.

Key Features and Benefits

  • High Integration: The ZXMHC10A07N8TC integrates a P-channel and an N-channel MOSFET in a single package, which simplifies PCB layout and reduces component count, resulting in cost savings and a more reliable end product.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the application it is used in.
  • High-Speed Switching: Designed for high-speed switching applications, the ZXMHC10A07N8TC is capable of operating at high frequencies, which is essential for modern power regulation and conversion systems.
  • Compact Footprint: The SO-8 package of the ZXMHC10A07N8TC is ideal for space-constrained applications, allowing designers to maintain a small form factor without sacrificing performance.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high current conditions, making it suitable for demanding environments.

Applications

The versatility of the ZXMHC10A07N8TC makes it suitable for a multitude of applications, including:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Load switching
  • Battery management systems
  • Charge and discharge switches for battery protection

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXMHC10A07N8TC is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. When choosing the ZXMHC10A07N8TC, you can be confident that you are selecting a product that will perform reliably for the long term.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated product datasheet for the ZXMHC10A07N8TC.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8381 $58.6670
170+ $0.6877 $116.9090
265+ $0.6662 $176.5430
360+ $0.6447 $232.0920
465+ $0.6232 $289.7880
625+ $0.5588 $349.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess