EN
  • EN
  • DE

ZXMHC6A07N8TC

Part No ZXMHC6A07N8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 60V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N and 2 P-Channel (H-Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 1.39A, 1.28A
Maximum Rds On at Id,Vgs 250 mOhm @ 1.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 3.2nC @ 10V
Max Input Capacitance 166pF @ 40V
Maximum Power Dissipation 870mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 092014-ZXMHC6A07N8TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMHC6A07N8TC CAD Model

Description

Product Overview: ZXMHC6A07N8TC

The ZXMHC6A07N8TC is a high-performance, dual complementary enhancement mode MOSFET designed and manufactured by Diodes Incorporated. This product is engineered to deliver efficient power management and signal processing in a wide array of electronic applications. It is particularly suitable for compact and power-sensitive designs due to its low on-resistance and high-speed switching capabilities.

Key Features

  • Device Type: Dual Complementary MOSFET
  • Configuration: N and P-Channel
  • V<sub>DS: 60V maximum drain-source voltage
  • I<sub>D: 7A continuous drain current
  • R<sub>DS(on): Low on-resistance for efficient operation
  • Package: 8-Pin SOIC
  • High-Speed Switching: Ideal for switching applications requiring fast turn-on and turn-off times

Applications

The ZXMHC6A07N8TC is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load/Relay Drivers
  • Power Amplifiers
  • Battery Management Systems
  • LED Lighting Solutions

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The ZXMHC6A07N8TC is no exception and is built to ensure long-term reliability and performance under various operating conditions. This product is RoHS compliant and is designed with a focus on environmental responsibility and sustainability.

Technical Support and Resources

Customers can access comprehensive technical support for the ZXMHC6A07N8TC, including datasheets, application notes, and design tools, directly from Diodes Incorporated's website. The company's technical team is also available to assist with any design or application-related inquiries, ensuring a smooth integration of the MOSFET into your projects.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7306 $51.1420
170+ $0.5995 $101.9150
260+ $0.5807 $150.9820
360+ $0.5620 $202.3200
465+ $0.5433 $252.6345
620+ $0.4871 $302.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,604 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess