EN
  • EN
  • DE

ZXMN15A27KTC

Part No ZXMN15A27KTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 1.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 6.6nC @ 10V
Max Input Capacitance 169pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.2W (Ta)
Maximum Rds On at Id,Vgs 650 mOhm @ 2.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 044169-ZXMN15A27KTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN15A27KTC CAD Model

Description

Introducing the ZXMN15A27KTC MOSFET from Diodes Incorporated

Diodes Incorporated presents the ZXMN15A27KTC, a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed to deliver efficiency and reliability for a broad range of applications. This N-Channel enhancement mode MOSFET is an excellent choice for power management tasks in both commercial and industrial electronics.

Key Features

  • Low On-Resistance: The ZXMN15A27KTC offers a low on-resistance of just 15 mOhms at Vgs = 10V, which means it can handle high currents with minimal power loss, making it ideal for power-intensive applications.
  • High Continuous Drain Current: With a high continuous drain current (Id) of up to 27A, this MOSFET can support demanding power requirements, ensuring stable performance under heavy load conditions.
  • High Power Dissipation: It has a power dissipation of 2.5W, allowing it to manage significant amounts of power without overheating, contributing to the longevity of the device.
  • Advanced Packaging: The ZXMN15A27KTC comes in a compact SOT-23 package, which is not only space-saving but also offers excellent thermal performance for its size.

Applications

The versatility of the ZXMN15A27KTC MOSFET makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Load switching
  • Battery management systems

Quality and Reliability

As with all Diodes Incorporated products, the ZXMN15A27KTC is manufactured to meet the highest quality and reliability standards. It is designed to withstand harsh operating conditions, ensuring a long operational life and consistent performance.

Environmental Compliance

The ZXMN15A27KTC is RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and applications.

Whether you are designing power management systems, motor controllers, or any application that requires efficient power handling, the ZXMN15A27KTC MOSFET from Diodes Incorporated is a robust and reliable component that will enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1478 $63.1290
125+ $0.9418 $117.7250
190+ $0.9124 $173.3560
265+ $0.8829 $233.9685
340+ $0.8535 $290.1900
455+ $0.7652 $348.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess