EN
  • EN
  • DE

ZXMP6A17K

Part No ZXMP6A17K
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 60V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283499-ZXMP6A17K
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMP6A17K CAD Model

Description

Introducing the ZXMP6A17K P-Channel MOSFET by Diodes Incorporated

The ZXMP6A17K is a high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and switching with a focus on reliability and miniaturization, making it an excellent choice for a broad range of applications.

Constructed with the latest trench MOSFET technology, the ZXMP6A17K offers a low on-resistance (R<sub>DS(on)) of just 60 mΩ at V<sub>GS = -10V, which means it can handle high current loads while maintaining a low voltage drop across the device. This low on-resistance is crucial for applications that require high efficiency and minimal power loss.

The device operates at a threshold voltage of -1.0V to -2.5V, enabling it to be driven by low voltage logic signals, making it ideal for interfacing with microcontrollers and other logic devices in power management circuits. The ZXMP6A17K can support continuous drain currents up to -4.6A, and pulsed drain currents of -18A, providing ample headroom for transient conditions in your circuit.

One of the key features of the ZXMP6A17K is its small form factor. Housed in a compact SOT-23 package, it is optimized for space-constrained applications without compromising on performance. This makes it particularly suitable for portable electronics, power management systems, and other applications where PCB real estate is at a premium.

Furthermore, the ZXMP6A17K is designed to operate over a wide temperature range from -55°C to +150°C, ensuring stable performance even under extreme conditions. Its robustness is further enhanced by its ability to withstand electrostatic discharge (ESD) events, with an integrated ESD protection diode that safeguards the gate.

In summary, the ZXMP6A17K from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers excellent efficiency, a small footprint, and robust performance for a variety of power control and switching applications. Its advanced features and design make it a smart choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess