EN
  • EN
  • DE

ZXMS6006DGQ-13

Part No ZXMS6006DGQ-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW SIDE INTELLIFET SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZXMS6006
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940071-ZXMS6006DGQ-13
Ultra Librarian 3D Model Ultra Librarian ZXMS6006DGQ-13 CAD Model

Description

The ZXMS6006DGQ-13 is a high-performance, self-protected low-side intelligent power MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is housed in a compact DFN2020-6 (Type DGQ) package, designed to deliver efficient power management and protection in a variety of applications.

Key Features

  • Integrated Protection: The device includes over-temperature protection, over-current protection, and active clamp features, ensuring safe operation under various conditions.
  • Low RDS(on): With a low on-state resistance, this MOSFET ensures reduced power losses and higher efficiency in your circuits.
  • High Continuous Current: It is capable of handling a high continuous current of up to 6A, making it suitable for demanding applications.
  • Logic Level Input: The MOSFET can be driven directly by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
  • Advanced Packaging: The DFN2020-6 (Type DGQ) package is designed for a small footprint and low profile, which is ideal for space-constrained applications.

Applications

The ZXMS6006DGQ-13 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management modules
  • Motor control circuits
  • LED lighting systems
  • Industrial control systems
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXMS6006DGQ-13 is manufactured with stringent quality control measures and reliability testing to ensure it meets the industry standards and customer expectations. This makes the ZXMS6006DGQ-13 an ideal choice for designers looking for a reliable and efficient power management solution.

Environmental Compliance

The ZXMS6006DGQ-13 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9804 $53.9220
125+ $0.8044 $100.5500
195+ $0.7793 $151.9635
270+ $0.7542 $203.6340
345+ $0.7290 $251.5050
460+ $0.6536 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,124 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess