EN
  • EN
  • DE

ZXMS6006DGQTA

Part No ZXMS6006DGQTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW SIDE INTELLIFET SOT223 T&R 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.8A
Rds On (Typ) 75mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Base Product Number ZXMS6006
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1106424-ZXMS6006DGQTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6006DGQTA CAD Model

Description

Introducing the ZXMS6006DGQTA - A Robust N-Channel MOSFET from Diodes Incorporated

The ZXMS6006DGQTA is a high-performance, N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver efficient power management and control in a wide array of applications, ranging from automotive to industrial systems. As a testament to its versatility, the ZXMS6006DGQTA is housed in a compact DFN2020-6 (Type D) package, which allows for a minimal footprint on circuit boards without compromising on power and thermal performance.

Key Features of the ZXMS6006DGQTA

  • Low On-Resistance: This MOSFET features a low on-resistance of only 50 mΩ at VGS = 10V, ensuring high efficiency and reduced power losses during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of up to 5.3A, making it suitable for handling significant power levels in electronic circuits.
  • Enhanced Thermal Performance: The device's power dissipation is optimized through its thermally efficient package, which aids in maintaining stability and performance under varying conditions.
  • Logic Level Gate Drive: With a gate threshold voltage as low as 1.5V, the ZXMS6006DGQTA can be driven directly by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
  • Robust Protection Features: It includes built-in protection against overcurrent and thermal overload, enhancing the reliability and longevity of both the MOSFET and the overall system.

Applications

The ZXMS6006DGQTA is ideal for a variety of applications where efficient power control is required. Some common uses include:

  • Power switching in automotive systems
  • DC-DC converters
  • Motor control circuits
  • Load management in industrial automation
  • LED lighting drivers

With its combination of performance, compact size, and reliability, the ZXMS6006DGQTA from Diodes Incorporated is an excellent choice for designers seeking a high-quality N-channel MOSFET. Whether you're working on an intricate automotive power system or a simple LED driver, this MOSFET is engineered to help you achieve your design objectives with efficiency and ease.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7056 $51.4064
46+ $2.2200 $102.1200
70+ $2.1506 $150.5420
97+ $2.0812 $201.8764
125+ $2.0119 $251.4875
167+ $1.8037 $301.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess