The ZXRE252BSA-7 is a precision low dropout voltage reference from Diodes Incorporated, offering high stability and accuracy for a variety of applications. This component is designed to provide a fixed voltage reference of 2.5V with an impressive accuracy of ±0.5%. It is an essential building block in analog circuits where a stable reference voltage is critical for performance, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring systems.
Key Features:
- Output Voltage: The device provides a precise 2.5V output, which is crucial for systems requiring a stable reference voltage.
- High Accuracy: With an accuracy of ±0.5%, the ZXRE252BSA-7 ensures reliable performance in critical applications where voltage precision is paramount.
- Low Dropout Voltage: The low dropout feature allows the voltage reference to maintain output accuracy even with a minimal difference between the input and output voltages, making it highly efficient for low voltage operations.
- Temperature Stability: The device is characterized for operation from -40°C to +85°C, providing consistent performance over a wide range of temperatures.
- Package: It is available in an SOT-23 package, which is ideal for space-constrained applications.
- Applications: The ZXRE252BSA-7 is suitable for use in power supplies, battery-operated equipment, and portable consumer devices, among others.
Product Specifications:
Parameter
Value
Output Voltage
2.5V
Accuracy
±0.5%
Temperature Coefficient
Typically 20ppm/°C
Operating Temperature Range
-40°C to +85°C
Package
SOT-23
Overall, the ZXRE252BSA-7 from Diodes Incorporated is an excellent choice for designers looking for a stable and accurate voltage reference in their electronic designs. Its combination of high accuracy, low dropout voltage, and temperature stability makes it a versatile and reliable component for precision voltage regulation tasks.