EN
  • EN
  • DE

ZXSC100X8TA

Part No ZXSC100X8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.98 V to 3.5 V
Frequency - Switching 200kHz
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-MSOP
Win Source Part Number 004848-ZXSC100X8TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ZXSC100X8TA CAD Model

Description

Introducing the ZXSC100X8TA - A Versatile LED Driver Solution from Diodes Incorporated

The ZXSC100X8TA is a state-of-the-art LED driver component designed by Diodes Incorporated to meet the needs of modern lighting solutions. This compact and efficient driver is ideal for driving single or multiple series-connected LEDs with optimal current regulation. Its small form factor and high performance make it a perfect choice for a wide range of applications, from portable devices to industrial lighting systems.

Key Features and Benefits

  • High Efficiency: The ZXSC100X8TA offers an impressive efficiency rating, ensuring minimal power loss and maximum battery life for portable applications.
  • Adjustable Output Current: Users can easily set the desired output current through an external resistor, providing flexibility to drive different LED configurations.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring consistent LED brightness.
  • Low Saturation Voltage: The low saturation voltage of the internal switch contributes to the high efficiency of the driver, making it suitable for low voltage applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity of both the driver and the LEDs it controls.

Applications

The ZXSC100X8TA is versatile enough to be used in a multitude of applications, including:

  • Flashlights and torches
  • Backlighting for LCD displays
  • Automotive interior and exterior lighting
  • General illumination and decorative lighting
  • Portable electronics
  • Emergency lighting systems

Product Specifications

With its SOT23-6 package, the ZXSC100X8TA is designed for easy integration into various circuit designs. The device requires minimal external components, which allows for a simplified PCB layout and reduced system cost. The driver's performance is reliable and consistent, ensuring that the end-user experiences steady and flicker-free illumination.

In summary, the ZXSC100X8TA from Diodes Incorporated is a highly efficient, versatile, and reliable LED driver solution that addresses the growing demands for energy-efficient lighting systems. Its comprehensive feature set and ease of use make it an excellent choice for designers looking to enhance their LED lighting applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6650 $58.2750
85+ $1.3661 $116.1185
135+ $1.3236 $178.6860
185+ $1.2808 $236.9480
235+ $1.2381 $290.9535
315+ $1.1100 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess