The ZXT849KTC from Diodes Incorporated is a high-performance, NPN bipolar transistor that is designed to meet a wide array of requirements for efficiency and reliability in modern electronic applications. This component is particularly well-suited for use in power management tasks, including but not limited to, DC-DC converters, power supplies, and motor control circuits.
Key Features
- High Current Capability: The ZXT849KTC is capable of handling continuous collector currents up to 7A, making it suitable for high-power applications.
- Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, ensuring efficient operation and reduced power losses in circuits.
- High Gain Bandwidth Product: With a transition frequency typically at 30MHz, the ZXT849KTC provides excellent performance in high-speed switching applications.
- Thermal Performance: The device is housed in a SOT89 package which is known for good thermal performance, essential for maintaining stability and longevity under various operating conditions.
Applications
The ZXT849KTC is ideal for a range of applications where high current handling and efficiency are paramount. Some of the typical applications include:
- Power Management Circuits
- DC-DC Converters
- Motor Controllers
- Switching Regulators
- Amplification Stages in Audio Equipment
Quality and Reliability
Diodes Incorporated ensures that the ZXT849KTC meets stringent quality standards, providing reliability and performance consistency. Each transistor is subjected to rigorous testing and verification processes, ensuring that customers receive components that perform to the highest standards.
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
30V
Collector-Emitter Voltage (VCEO)
30V
Emitter-Base Voltage (VEBO)
5V
Continuous Collector Current (IC)
7A
Power Dissipation (PD)
2W
Operating Temperature Range (TJ)
-55°C to +150°C
For engineers and designers seeking a robust, high-performance NPN transistor, the ZXT849KTC from Diodes Incorporated is an excellent choice that provides both reliability and efficiency for sophisticated electronic designs.