EN
  • EN
  • DE

SMMBTA14LT1G

Part No SMMBTA14LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 300 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20000 @ 100mA, 5V
Power - Max 225 mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBTA14
Other Names ONSONSSMMBTA14LT1G,SMMBTA14LT1GOSCT,SMMBTA14LT1GOSTR,2156-SMMBTA14LT1G-OS,SMMBTA14LT1GOSDKR,SMMBTA14LT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278645-SMMBTA14LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBTA14LT1G CAD Model

Description

The SMMBTA14LT1G is a high-performance NPN Darlington bipolar transistor designed by ON Semiconductor, a leading provider in energy-efficient innovations. This particular component is well-suited for applications requiring high current gain at low input currents, making it an ideal choice for amplification and switching applications where space is at a premium.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 30V, the SMMBTA14LT1G can handle moderate voltage applications while providing robust performance.
  • High Current Gain: The Darlington configuration ensures a high DC current gain (h<sub>FE), typically in the range of 10,000, which is beneficial for low input current scenarios.
  • Low Collector-Emitter Saturation Voltage: This feature allows for efficient operation with minimal power loss, making the transistor suitable for power-sensitive circuits.
  • Surface-Mount Package: The SOT-23 package is compact and ideal for automated assembly processes, which is a boon for high-volume production.
  • RoHS Compliant: Adherence to RoHS standards ensures that the SMMBTA14LT1G is environmentally friendly and compliant with global regulations regarding hazardous materials.

Applications

The SMMBTA14LT1G is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Signal amplification in audio and instrumentation
  • Drivers for relays, lamps, and LEDs
  • Input stages for various types of sensors
  • Low-side switches in power management
  • Logic level conversion

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The SMMBTA14LT1G is manufactured in state-of-the-art facilities, ensuring that each component meets the highest standards of performance and durability. Engineers can design with confidence, knowing that this transistor will provide reliable operation in their electronic devices.

Conclusion

For designers looking for a compact, high-gain NPN transistor, the SMMBTA14LT1G from ON Semiconductor is an excellent choice. Its combination of efficiency, power handling, and compact form factor makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess