EN
  • EN
  • DE

ZXTC2062E6TA

Part No ZXTC2062E6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN/PNP 20V 4A/3.5A 1700mW 6-Pin SOT-26 T/R / TRANS NPN/PNP 20V 4A/3.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 4A, 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 190mV @ 200mA, 4A / 250mV @ 175mA, 3.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 280 @ 1A, 2V / 170 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 215MHz, 290MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 004875-ZXTC2062E6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXTC2062E6
Introduction Date October 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTC2062E6TA CAD Model

Description

Introducing the ZXTC2062E6TA Transistor from Diodes Incorporated

The ZXTC2062E6TA is a high-performance, dual NPN transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This bipolar junction transistor (BJT) is tailored for applications requiring efficient current regulation and amplification, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Transistor Type: The ZXTC2062E6TA is a dual NPN transistor, which means it contains two NPN transistor elements within a single package, optimizing board space and reducing component count.
  • Package: Encased in a compact SOT-23-6 package, this transistor is ideal for space-constrained applications while providing adequate power handling capabilities.
  • Power Handling: With a continuous collector current rating of up to 2A for each transistor, the ZXTC2062E6TA can drive moderate loads, suitable for a variety of switching and amplification tasks.
  • Voltage Ratings: It is designed to support a collector-emitter voltage (Vceo) of up to 30V, ensuring stable operation in circuits with higher operating voltages.
  • High Gain: Exhibiting a high gain bandwidth product (fT) of 100MHz, this transistor is capable of amplifying signals with minimal distortion, making it ideal for high-speed switching applications.

Applications

The ZXTC2062E6TA is engineered to meet the demands of a variety of electronic applications. Its dual NPN configuration makes it suitable for use in:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Signal amplification in audio and communication devices
  • Switching regulators
  • LED driving applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The ZXTC2062E6TA transistor is no exception, as it undergoes stringent testing to ensure reliability and performance. With its robust thermal characteristics and longevity, this transistor is a trusted choice for engineers and designers looking to create efficient and durable electronic products.

Conclusion

Whether you're developing power control systems, working on motor drivers, or designing audio amplifiers, the ZXTC2062E6TA from Diodes Incorporated offers the performance and reliability needed to create cutting-edge electronic solutions. Its compact form factor, high current capacity, and high-speed switching capabilities make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess