EN
  • EN
  • DE

ZXTC6717MCQTA

Part No ZXTC6717MCQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description SS LOW SAT TRANSISTOR U-DFN3020-
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP Complementary
Current - Collector (Ic) (Max) 4.5A, 4A
Voltage - Collector Emitter Breakdown (Max) 15V, 12V
Vce Saturation (Max) @ Ib, Ic 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 200mA, 2V / 300 @ 100mA, 2V
Power - Max 1.13W
Frequency - Transition 120MHz, 110MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package W-DFN3020-8
Base Product Number ZXTC6717
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 414091-ZXTC6717MCQTA
Ultra Librarian 3D Model Ultra Librarian ZXTC6717MCQTA CAD Model

Description

Introducing the ZXTC6717MCQTA from Diodes Incorporated

The ZXTC6717MCQTA is a high-performance, NPN transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to cater to a wide range of applications, offering a blend of power efficiency and reliability that is characteristic of Diodes Incorporated's products.

The ZXTC6717MCQTA transistor is housed in a compact SOT-23 package, which is ideal for space-constrained applications. This small form factor does not compromise its capability to handle significant power, making it a versatile choice for various electronic circuits.

Key Features

  • High Current Capacity: This transistor can handle continuous collector currents up to 5A, making it suitable for driving high-current loads.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency in operation.
  • High Gain Bandwidth Product: With a transition frequency typically at 100MHz, the ZXTC6717MCQTA is capable of operating at high frequencies, which is beneficial for amplification and switching applications.
  • Thermal Performance: The SOT-23 package offers excellent thermal performance for its size, ensuring the device operates within its temperature range even at high currents.

Applications

The ZXTC6717MCQTA is suitable for a broad array of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Signal processing
  • Switching regulators
  • Amplification circuits

With its robust design and high-performance characteristics, the ZXTC6717MCQTA from Diodes Incorporated stands out as an excellent choice for designers looking to optimize their electronic systems. Whether it's for industrial, commercial, or consumer applications, this NPN transistor is built to deliver consistent performance and reliability.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure a comprehensive understanding of the ZXTC6717MCQTA's capabilities and how to integrate it effectively into their designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,556 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess