EN
  • EN
  • DE

BC857CWE6327BTSA1

Part No BC857CWE6327BTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 1022510-BC857CWE6327BTSA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC857CWE6327BTSA1 CAD Model

Description

The BC857CWE6327BTSA1 is a PNP bipolar junction transistor (BJT) manufactured by Infineon Technologies. This transistor is designed for general-purpose switching and amplification applications. The 'C' designation indicates a specific gain range, and the device is offered in a small SOT-323 package, making it suitable for compact electronic designs.

Applications:

  • General-purpose amplification: Used to increase the signal strength in various electronic circuits.
  • Switching circuits: Employed as a switch to control current flow in electronic devices.
  • Driver stages: Can be used to drive larger loads by providing necessary current amplification.
  • Mobile devices: Common in portable electronics due to its small size and low power consumption.
  • Consumer electronics: Found in a variety of consumer products, such as audio amplifiers and signal processing circuits.

Features:

  • PNP Transistor: Operates with a negative base-emitter voltage, making it suitable for specific circuit configurations.
  • Small SOT-323 Package: Allows for high-density mounting on printed circuit boards.
  • High Current Gain (hFE): Provides significant current amplification capabilities. The 'C' variant specifies a gain range, ensuring consistent performance.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in the 'on' state.
  • Fast Switching Speed: Enables rapid switching between 'on' and 'off' states, suitable for high-frequency applications.

Benefits:

  • Compact Design: The small SOT-323 package saves valuable PCB space, facilitating miniaturization of electronic devices.
  • Energy Efficiency: Low saturation voltage ensures minimal power dissipation, enhancing the overall efficiency of the circuit.
  • Reliable Performance: Infineon's manufacturing standards guarantee high reliability and consistent electrical characteristics.
  • Versatile Application: Suitable for a wide range of applications, including amplification, switching, and signal processing.
  • Easy to Integrate: The standard SOT-323 package is easily compatible with automated assembly processes.

Additional Details:

The BC857CWE6327BTSA1 transistor has a collector-emitter voltage (VCEO) typically around -45V, a collector current (IC) of about -100mA, and a power dissipation of roughly 200mW. The current gain (hFE) for the 'C' version typically falls within a specified range, ensuring predictable performance in amplification circuits. The operating and storage temperature range is typically between -55°C and +150°C. It is RoHS compliant, meeting environmental standards for hazardous substance reduction.

This transistor is typically used in circuits where a low-power, small-signal PNP transistor is needed. Its characteristics make it well-suited for amplification and switching purposes in diverse electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess