EN
  • EN
  • DE

SPD08-050-L-RB-TR

Part No SPD08-050-L-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 50
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide, Latches
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names XF003869997,SPD08050LRBTR,3M12036CT,7010416373,XF003825643,3M12036TR,3M12036DKR,00076308602482
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1294258-SPD08-050-L-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-050-L-RB-TR CAD Model

Description

The 3M SPD08-050-L-RB-TR is a female card edge connector from the SPD08 series.

  • Positions: 50
  • Pitch: 0.031" (0.80mm)
  • Color: Black
  • Features: Board guide and latches
  • Contact Type: Cantilever
  • Rows: 2
  • Termination: Solder
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP), glass filled
  • Gender: Female
  • Standard Package: 250 units
  • Mounting Type: SMD (SMT)
  • Card Type: Non-specified dual edge
  • Card Thickness: 0.062" (1.57mm)
  • Feature: Dual read out
  • Temperature Range for Operating: -55°C to 125°C
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected
  • Manufacturer: 3M

You May Also Be Interested in

Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3336
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FML 160POS 0.031
Lowest to $13.0971
EDAC Inc.
CONN EDGE DUAL FMALE 30POS 0.156
Need more? Email Us
TE Connectivity
CONN PCI EXP FEMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
Sullins Connector Solutions
CONN EDGE DUAL FMALE 10POS 0.100
Lowest to $5.8209
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $5.3756

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess