EN
  • EN
  • DE

NST65010MW6T1G

Part No NST65010MW6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 65V 0.1A SC88 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer onsemi
Packaging Reel - TR
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 220 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NST65010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NST65010MW6T1GOSDKR,2156-NST65010MW6T1G-OS,NST65010MW6T1GOSTR,ONSONSNST65010MW6T1G,NST65010MW6T1GOSCT
Standard Package 3,000
Win Source Part Number 1325649-NST65010MW6T1G
Ultra Librarian 3D Model Ultra Librarian NST65010MW6T1G CAD Model

Description

The ON Semiconductor NST65010MW6T1G is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. This compact and robust semiconductor device is engineered to offer low on-resistance and minimal gate charge, making it an ideal choice for power conversion and regulation tasks in modern electronic circuits.

Key Features

  • Low On-Resistance: The NST65010MW6T1G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High-Switching Speed: With its fast switching capabilities, this Power MOSFET can handle high-frequency operations, making it suitable for switching power supplies, DC-DC converters, and other power-intensive applications.
  • Advanced Technology: Built using ON Semiconductor's advanced trench technology, the NST65010MW6T1G offers superior performance and reliability, ensuring long-term stability and minimal device degradation over time.
  • Compact Package: The device comes in a small 6-pin TSOP package, which is ideal for space-constrained applications. Its compact form factor allows for greater density in PCB design and simplifies integration into existing systems.

Applications

The versatility of the NST65010MW6T1G makes it suitable for a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Switching Power Supplies
  • Load Switching
  • Battery Management Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the NST65010MW6T1G is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from ON Semiconductor products. Customers can rely on this Power MOSFET to provide consistent performance and durability, even in demanding environments.

Environmental Compliance

The NST65010MW6T1G is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in eco-friendly applications and helps in reducing the ecological footprint of electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2051 $50.2495
595+ $0.1683 $100.1385
920+ $0.1631 $150.0520
1,270+ $0.1578 $200.4060
1,640+ $0.1526 $250.2640
2,195+ $0.1368 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,520 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess