EN
  • EN
  • DE

BZX84C5V1-13-F

Part No BZX84C5V1-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Surface Mount Zener Diode, 5.88%, 2ΜA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
RoHS Compliant
Voltage Tolerance 6 %
Zener Voltage 5.1 V
Win Source Part Number 1050476-BZX84C5V1-13-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1-13-F CAD Model

Description

Product Overview: BZX84C5V1-13-F by Diodes Incorporated

The BZX84C5V1-13-F is a high-performance, surface-mount Zener diode from Diodes Incorporated, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is characterized by its precise voltage control and is commonly used in stabilization and clipping circuits, voltage regulation implementations, and as a reference element.

Key Features

  • Voltage Regulation: The BZX84C5V1-13-F provides a nominal Zener voltage of 5.1V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a total power dissipation of 350mW, this component can withstand moderate levels of power without compromising performance, ensuring reliable operation in various circuits.
  • Package: The diode comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, catering to applications that may experience extreme environmental conditions.

Applications

The BZX84C5V1-13-F is versatile and can be used in various electronic circuits, including:

  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control systems requiring stable voltage references
  • Power supply circuits where voltage stabilization is essential
  • Telecommunication equipment for signal conditioning

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C5V1-13-F is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and consistent performance. This product is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Overall, the BZX84C5V1-13-F Zener diode is an excellent choice for designers looking for a compact, efficient, and reliable voltage regulation solution in their electronic designs.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0112
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess