EN
  • EN
  • DE

ZXTN619MATA

Part No ZXTN619MATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 4A 3-DFN / Trans GP BJT NPN 50V 4.3A 2450mW 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 320mV @ 200mA, 4A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 100 @ 2A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 165MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020B-3
Win Source Part Number 117708-ZXTN619MATA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTN619MA
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ZXTN619MATA CAD Model

Description

The ZXTN619MATA is a high-performance, low-saturation NPN bipolar transistor designed by Diodes Incorporated. This transistor is specifically engineered to offer excellent power efficiency and reliability for a wide range of applications. With its compact SOT23 package, the ZXTN619MATA is perfect for space-constrained applications while providing robust thermal performance and power handling capabilities.

Key Features

  • Low V<sub>CE(sat): The device boasts a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency in operation.
  • High Continuous Collector Current (I<sub>C): It supports a high continuous collector current, making it suitable for high-power switching applications.
  • High Power Dissipation: With an impressive power dissipation rating, the ZXTN619MATA can handle higher currents and dissipate more heat, which is crucial for maintaining stability and performance.
  • High h<sub>FE: The high current gain ensures that the transistor can amplify a small input current into a larger output current, making it ideal for signal amplification applications.

Applications

The ZXTN619MATA is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Backlighting applications
  • Signal amplification

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTN619MATA is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both industrial and consumer applications. Whether you're designing a power supply, a motor controller, or any other circuit requiring a robust NPN transistor, the ZXTN619MATA is an excellent choice.

Environmental Compliance

The ZXTN619MATA is RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances. This compliance ensures that the transistor is environmentally friendly and can be used in products sold within the EU and other regions with similar regulations.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,139 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess