EN
  • EN
  • DE

R5F100FFA

Part No R5F100FFA
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1507+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755875-R5F100FFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F100FFA CAD Model

Description

The R5F100FFA is a microcontroller from the Renesas Electronics America RL78/G14 family. This low-power, high-performance microcontroller is designed for a wide range of embedded applications. It offers a balance of processing power, memory, and peripheral features, making it suitable for various industrial, consumer, and IoT devices.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and other appliances for control and monitoring.
  • Industrial Control: Implements control logic for motors, sensors, and other industrial equipment.
  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • IoT Devices: Enables connectivity and data processing in IoT sensors and gateways.
  • Medical Devices: Used in portable medical devices for monitoring and diagnostics.

Features

  • RL78 CPU Core: Offers a balance of performance and power efficiency.
  • 128KB Flash Memory: Provides ample storage for application code and data.
  • 16KB SRAM: Offers sufficient RAM for program execution and data storage.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C for communication with other devices.
  • Analog Peripherals: Features ADC and DAC for analog signal processing.

Benefits

  • High Performance: RL78 CPU core enables efficient data processing and control.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Design Flexibility: Wide range of peripherals and memory options provide greater design flexibility.
  • Simplified Development: Comprehensive development tools and documentation simplify the development process.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Robust Design: Designed for reliable performance in various operating conditions.

Additional Details

The R5F100FFA operates with a supply voltage of 1.6V to 5.5V. It is available in various packages, including QFP and LQFP. Detailed electrical characteristics, peripheral specifications, and power consumption data can be found in the Renesas Electronics America datasheet for this device.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess