EN
  • EN
  • DE

ZXTC6718MCQ-7

Part No ZXTC6718MCQ-7
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843011-ZXTC6718MCQ-7
Ultra Librarian 3D Model Ultra Librarian ZXTC6718MCQ-7 CAD Model

Description

Product Overview: ZXTC6718MCQ-7

The ZXTC6718MCQ-7, from Diodes Incorporated, is a high-performance, NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile transistor is housed in a compact SOT-23 package, making it ideal for space-constrained designs without compromising on power and performance.

Key Features

  • High Current Capability: The ZXTC6718MCQ-7 is capable of handling continuous collector currents up to 2A, making it suitable for high-power switching and amplification applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which ensures efficient operation and reduces power losses during switching.
  • High Gain Bandwidth Product: With a transition frequency typically at 100MHz, this transistor is suitable for high-speed switching applications.
  • RoHS Compliant: The device is compliant with RoHS standards, ensuring it meets environmental and safety requirements for electronic components.

Applications

The ZXTC6718MCQ-7 can be utilized in various applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Signal amplification
  • Audio amplifiers
  • Drive circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTC6718MCQ-7 is no exception. The device is subjected to rigorous testing and quality control measures to ensure reliable performance in critical applications. Its robust construction and adherence to industry standards make it a dependable choice for both commercial and industrial electronic designs.

Technical Specifications

Parameter Value
Collector-Base Voltage (VCBO) 30V
Collector-Emitter Voltage (VCEO) 20V
Emitter-Base Voltage (VEBO) 5V
Continuous Collector Current (IC) 2A
Power Dissipation (PD) 1.25W
Transition Frequency (fT) 100MHz

In summary, the ZXTC6718MCQ-7 is a highly efficient NPN transistor that offers superior performance for a variety of electronic applications. Its small form factor, combined with high current capability and low power loss, makes it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess