EN
  • EN
  • DE

ZXTCM322TA

Part No ZXTCM322TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description MPPS™ Miniature Package Power Solutions 50V NPN LOW SATURATION TRANSISTOR | TRANS NPN 50V 4A 3MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 320mV at 200mA, 4A
Current - Collector Cutoff (Maximum) 25nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 2A, 2V
Maximum Power 3W
Frequency - Transition 165MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 3-PowerSMD, Flat Leads
Supplier Device Package 3-MLP/DFN (2x2)
Family Part Number ZXTCM322
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283525-ZXTCM322TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTCM322TA CAD Model

Description

Introducing the ZXTCM322TA Transistor from Diodes Incorporated

The ZXTCM322TA is a high-performance, dual NPN transistor designed by the renowned semiconductor manufacturer, Diodes Incorporated. This advanced component is engineered to meet the stringent requirements of modern electronic applications, providing a reliable and efficient solution for a wide range of circuit designs.

At the heart of the ZXTCM322TA lies its ability to offer exceptional power dissipation and current handling capabilities. With a continuous collector current of up to 6A for each transistor, it is perfectly suited for high-power switching and amplification tasks. The device is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

The ZXTCM322TA boasts a low saturation voltage, which ensures that power loss is minimized during operation, thereby enhancing overall system efficiency. This feature, combined with a high gain bandwidth product, allows the transistor to operate effectively at higher frequencies, making it a versatile component for both digital and analog signal processing.

Additionally, the transistor's integrated design includes two NPN transistors with matching characteristics. This matched pair configuration simplifies the design process for differential amplifiers and push-pull stages, offering designers a convenient and time-saving solution.

Diodes Incorporated has also prioritized reliability in the design of the ZXTCM322TA. The transistor is characterized by its robust thermal performance, which is critical in preventing thermal runaway and ensuring the longevity of the device. It is rated for operation within a junction temperature range of -55°C to +150°C, catering to applications that may be exposed to extreme conditions.

Whether you're developing power management systems, audio amplifiers, or driving motors, the ZXTCM322TA provides the performance and dependability that modern electronics demand. With its impressive specifications and Diodes Incorporated's reputation for quality, this transistor is a standout choice for designers and engineers looking to enhance their electronic designs.

  • Product: ZXTCM322TA
  • Manufacturer: Diodes Incorporated
  • Package: SOT-23
  • Type: Dual NPN Transistor
  • Collector Current (Max): 6A (each transistor)
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4387 $59.2245
325+ $0.3601 $117.0325
500+ $0.3487 $174.3500
685+ $0.3375 $231.1875
885+ $0.3263 $288.7755
1,185+ $0.2924 $346.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess