EN
  • EN
  • DE

ZXTDA1M832TA

Part No ZXTDA1M832TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 15V/12V 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 4.5A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V, 12V
Max Vce (sat) 280mV @ 50mA, 4.5A / 300mV @ 150mA, 4A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 200 @ 3A, 2V / 180 @ 2.5A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz, 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP (3x2)
Win Source Part Number 004887-ZXTDA1M832TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXTDA1M832TA CAD Model

Description

The ZXTDA1M832TA is a high-performance, low saturation transistor from Diodes Incorporated, designed to provide efficient power management and signal processing in a wide range of electronic applications. This bipolar junction transistor (BJT) is particularly well-suited for load switch and power amplification tasks, where its low on-state voltage drop and high current handling capabilities are of paramount importance.

Key Features

  • High Current Handling: This device is capable of supporting continuous collector currents up to 4A, making it suitable for high-power applications.
  • Low Saturation Voltage: The ZXTDA1M832TA offers an extremely low collector-emitter saturation voltage, which minimizes power loss and improves efficiency.
  • Power Dissipation: With a power dissipation of 2W, this transistor can handle significant energy without overheating, ensuring reliability in operation.
  • High hFE: The high current gain (hFE) of this transistor allows for a larger output current for a given input current, which is beneficial in amplification circuits.

Applications

The ZXTDA1M832TA is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power management modules
  • Battery powered devices
  • Motor control circuits
  • Signal amplification

Package and Quality

The ZXTDA1M832TA is packaged in a SOT-223, which is a surface-mount technology (SMT) package. This compact package allows for efficient use of PCB space and is suitable for automated assembly processes. Diodes Incorporated ensures that each unit meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

With its robust performance characteristics and versatile applications, the ZXTDA1M832TA from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management and signal amplification circuits. Its ability to handle high currents with low power loss ensures that it is a go-to component for energy-sensitive designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,692 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess