EN
  • EN
  • DE

ZXTN19020DFFTA

Part No ZXTN19020DFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 6.5A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 6.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 190mV @ 180mA, 6.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 1120442-ZXTN19020DFFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN19020DFFTA CAD Model

Description

The ZXTN19020DFFTA is a high-performance, low saturation NPN transistor from Diodes Incorporated, designed for use in a variety of applications that require efficiency and reliability. With its compact footprint and advanced features, this transistor is ideal for space-constrained designs that demand high power density.

Key Features

  • High Current Handling: Capable of handling a continuous collector current of up to 7A, making it suitable for high-power applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage of typically 160mV at 5A, which contributes to reduced power loss and improved efficiency.
  • High Power Dissipation: With a power dissipation of 2W, the ZXTN19020DFFTA can withstand significant thermal stress, ensuring stable performance across various operating conditions.
  • High Performance: Offers a transition frequency (fT) of 195MHz, providing excellent performance in high-speed switching applications.
  • Robust Package: Enclosed in a SOT23F package, the transistor is not only space-saving but also rugged, with enhanced mechanical durability and thermal performance.

Applications

The ZXTN19020DFFTA is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Backlighting for LED displays
  • Linear regulators
  • Battery management systems
  • Switching regulators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTN19020DFFTA is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and consumer applications. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its combination of high current capacity, low saturation voltage, and high-speed switching capabilities, the ZXTN19020DFFTA from Diodes Incorporated is an excellent choice for designers looking for a robust and efficient NPN transistor. Its compact SOT23F package makes it particularly well-suited for applications where space is at a premium without compromising on power and performance.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to €0.0364
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to €2.0716
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to €1.2801
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to €39.5793
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to €0.2305
ON Semiconductor
Amplifier Transistors
Lowest to €0.3046
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to €4.5267
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to €0.6169
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to €0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ €0.4626 €46.2638
210+ €0.4334 €91.0045
325+ €0.4187 €136.0671
470+ €0.3894 €183.0108
605+ €0.3748 €226.7470
760+ €0.3601 €273.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess