EN
  • EN
  • DE

ZXTN2005GTA

Part No ZXTN2005GTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 7A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 230mV @ 150mA, 6.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 1A, 1V
Maximum Power Dissipation 3W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 004903-ZXTN2005GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN2005GTA CAD Model

Description

The ZXTN2005GTA is a high-performance, low saturation NPN transistor from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This transistor is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their quality and performance.

Key Features

  • High Current Capability: The ZXTN2005GTA can handle continuous collector currents up to 7.5A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a V<sub>CE(sat) of typically 160mV at 5A, this transistor ensures low power loss and high efficiency, which is critical for power management circuits.
  • High Power Dissipation: A power dissipation of 2W allows it to handle significant energy without overheating, contributing to the overall durability of the device.
  • High h<sub>FE: The high current gain bandwidth product ensures good amplification factor, making it an excellent choice for amplification applications.

Applications

The ZXTN2005GTA is versatile and can be used in a variety of applications, including:

  • Power management functions
  • DC-DC converters
  • Battery powered devices
  • Motor control circuits
  • Backlighting applications

Package and Quality

The transistor is offered in a SOT-223 package, which provides a compact footprint while allowing adequate heat dissipation. This package is suitable for automated assembly processes, and its sturdy construction ensures reliability even under harsh conditions.

Environmental Compliance

Diodes Incorporated is committed to environmental sustainability. The ZXTN2005GTA complies with RoHS and Green standards, ensuring that it meets the latest environmental regulations for electronic components.

Conclusion

With its robust performance and suitability for a broad range of applications, the ZXTN2005GTA from Diodes Incorporated is an excellent choice for designers looking for a high-quality NPN transistor. Its combination of high current capability, low saturation voltage, and efficient power dissipation makes it a reliable component for any power-sensitive design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7423 $51.9610
165+ $0.6091 $100.5015
255+ $0.5900 $150.4500
355+ $0.5710 $202.7050
455+ $0.5520 $251.1600
610+ $0.4949 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess