EN
  • EN
  • DE
  • IT

ZXTP19020CFFTA

Part No ZXTP19020CFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 135mV @ 500mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 037014-ZXTP19020CFFTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTP19020CFFTA CAD Model

Description

Introducing the ZXTP19020CFFTA – High-Performance PNP Transistor

The ZXTP19020CFFTA is a cutting-edge PNP transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed to meet the needs of modern electronic circuits, providing efficient amplification and switching capabilities.

Key Features and Benefits

  • High Current Capability: With a continuous collector current of up to -20A, this transistor can handle high power applications with ease.
  • Low Saturation Voltage: The ZXTP19020CFFTA boasts a low collector-emitter saturation voltage of typically -20mV at -10A, ensuring efficient operation and reduced power losses.
  • High Power Dissipation: With a power dissipation of 83W, this device can sustain higher temperatures and operate reliably in demanding conditions.
  • High h<sub>FE Characteristic: The high current gain bandwidth product enhances the transistor's performance in amplification applications.
  • Robust Design: Encased in a SOT23F package, the ZXTP19020CFFTA offers a compact footprint while providing excellent thermal performance and mechanical durability.

Applications

The ZXTP19020CFFTA is an ideal component for a variety of applications, including:

  • Power management circuits
  • Linear amplification stages
  • Load switches
  • DC-DC converters
  • Motor control circuits
  • Automotive and industrial applications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXTP19020CFFTA is no exception, undergoing rigorous testing to ensure it meets the highest standards of performance and reliability. Whether used in commercial, industrial, or automotive environments, this transistor is designed to provide consistent, long-term operation.

Environmental Compliance

Furthermore, the ZXTP19020CFFTA complies with RoHS directives, making it an environmentally friendly choice for electronic designs. By choosing this PNP transistor, engineers and designers can be confident in their contribution to creating eco-conscious products without compromising on performance.

With its robust capabilities and Diodes Incorporated's reputation for quality, the ZXTP19020CFFTA stands out as a superior choice for your electronic circuit requirements.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9697 $58.1820
150+ $0.7957 $119.3550
225+ $0.7708 $173.4300
310+ $0.7459 $231.2290
405+ $0.7211 $292.0455
540+ $0.6465 $349.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess