EN
  • EN
  • DE

ZXTP25020BFHTA

Part No ZXTP25020BFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 210mV @ 500mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 037026-ZXTP25020BFHTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP25020BFHTA CAD Model

Description

Introducing the ZXTP25020BFHTA - A High-Performance PNP Transistor

Diodes Incorporated, a leading manufacturer in the semiconductor market, has unveiled its latest product, the ZXTP25020BFHTA. This PNP transistor is designed to cater to the needs of modern electronic applications that require high efficiency and reliability. The ZXTP25020BFHTA is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving demands of the electronics industry.

Key Features of the ZXTP25020BFHTA

  • High Current Capability: With a collector current rating of up to -20 A, this transistor can handle significant power for a variety of applications.
  • Low Saturation Voltage: The device boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 45 W, the ZXTP25020BFHTA can withstand higher thermal environments, making it suitable for power-intensive applications.
  • High Performance: A DC current gain (h<sub>FE) of 100-250 at -2 A ensures that the transistor operates efficiently at various currents.

Applications

The versatility of the ZXTP25020BFHTA makes it an ideal choice for a wide range of applications, including:

  • Power management circuits
  • Linear regulators
  • Battery-powered devices
  • Signal processing
  • Automotive and industrial applications

Quality and Reliability

Diodes Incorporated is renowned for its rigorous quality control and the ZXTP25020BFHTA is no exception. Manufactured with state-of-the-art technology, this PNP transistor is built to deliver consistent performance and withstand the test of time. Whether for consumer electronics or industrial machinery, the ZXTP25020BFHTA brings a level of reliability that engineers and designers can trust.

Environmental Compliance

Committed to environmental sustainability, Diodes Incorporated ensures that the ZXTP25020BFHTA complies with RoHS standards, minimizing the use of hazardous substances in its production. This commitment reflects the company's dedication to reducing the ecological footprint of its products while maintaining high-quality standards.

In conclusion, the ZXTP25020BFHTA from Diodes Incorporated is a robust and efficient PNP transistor that is well-suited for various high-performance applications. With its impressive features and reliable design, it stands as a noteworthy component in the semiconductor industry.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2063 $100.0555
755+ $0.1999 $150.9245
1,035+ $0.1934 $200.1690
1,340+ $0.1870 $250.5800
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,371 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess